Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C681AL

Description
CAP ALUM 680UF 20% 16V SMD
Datasheet
Description
CAP ALUM 680UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C681AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C681AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C681AL
CAP ALUM 680UF 20% 16V SMD

CAP ALUM 680UF 20% 16V SMD

Supplier's Site
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7013 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7013
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7013
CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series; Diameter:8mmRoHS Compliant: Yes

CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7012
Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7012
CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series; Diameter:8mmRoHS Compliant: Yes

CAP, 680UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:680µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1C681AL 77AH7013
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 680Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details