Panasonic Connectors,Interconnects EEE-FT1C680AR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Singapore, Singapore
68uF 16V Capacitor
58-EEE-FT1C680AR
68uF 16V Capacitor 58-EEE-FT1C680AR
68uF 16V 20% 105C Radial Aluminum Electrolytic Capacitor Product overview: EEE-FT1C680AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1C680AR can be used for catalog matching and distributor lookup.

68uF 16V 20% 105C Radial Aluminum Electrolytic Capacitor Product overview: EEE-FT1C680AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT1C680AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 68Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 68Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0909
Capacitor Alum Elec, 68Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0909
CAPACITOR ALUM ELEC, 68UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 68UF, 20%, 16V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic - 73T9161 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic
73T9161
Aluminum Electrolytic Capacitor, 68Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic 73T9161
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C680AR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C680AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C680AR
CAP ALUM 68UF 20% 16V SMD

CAP ALUM 68UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FT1C680AR 01X0909 73T9161 EEE-FT1C680AR
Product Name Connectors,Interconnects 68uF 16V Capacitor Capacitor Alum Elec, 68Uf, 20%, 16V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 68Uf, 20%, 16V, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Range 0.2200 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details