Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C221AL

Description
CAP ALUM 220UF 20% 16V SMD
Datasheet
Description
CAP ALUM 220UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C221AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C221AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C221AL
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7011
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7011
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH7010 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH7010
Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH7010
CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

CAP, 220UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1C221AL 77AH7011
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 220Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details