Panasonic Cap, Alu Elec, 1000Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic EEE-FT1C102GP

Description
CAP, ALU ELEC, 1000UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 1000UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 1000Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0331 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0331
Cap, Alu Elec, 1000Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0331
CAP, ALU ELEC, 1000UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 1000Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7854
Cap, Alu Elec, 1000Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7854
CAP, ALU ELEC, 1000UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 16V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):16V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1C102GP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1C102GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1C102GP
CAP ALUM 1000UF 20% 16V SMD

CAP ALUM 1000UF 20% 16V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT1C102GP
Aluminum Electrolytic Capacitors - SMD EEE-FT1C102GP
Aluminum Electrolytic Capacitors - SMD 16volts 1000uf

Aluminum Electrolytic Capacitors - SMD 16volts 1000uf

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number 01AC0331 EEE-FT1C102GP EEE-FT1C102GP
Product Name Cap, Alu Elec, 1000Uf, 16V, Rad Can Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 1000 microF 1000 microF
WVDC 16 volts 16 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX103M063A042 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details