ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 220UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):10V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes
CAP ALUM 220UF 20% 10V SMD
CAP ALUM 220UF 20% 10V SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 73T9154 | EEE-FT1A221AP | EEE-FT1A221AP |
| Product Name | Aluminum Electrolytic Capacitor, 220Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 220 microF | 220 microF | 220 microF |
| WVDC | 10 volts | 10 volts | 10 volts |