Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A152GP

Description
CAP ALUM 1500UF 20% 10V SMD
Datasheet
Description
CAP ALUM 1500UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1A152GP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1A152GP
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A152GP
CAP ALUM 1500UF 20% 10V SMD

CAP ALUM 1500UF 20% 10V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FT1A152GP
Aluminum Electrolytic Capacitors - SMD EEE-FT1A152GP
Aluminum Electrolytic Capacitors - SMD 10volts 1500uf

Aluminum Electrolytic Capacitors - SMD 10volts 1500uf

Buy Now Datasheet
Cap, Alu Elec, 1500Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 01AC0330 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1500Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
01AC0330
Cap, Alu Elec, 1500Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 01AC0330
CAP, ALU ELEC, 1500UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 1500UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, 1500Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic - 89Y7853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1500Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
89Y7853
Cap, Alu Elec, 1500Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic 89Y7853
CAP, ALU ELEC, 1500UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 1500UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1500µF; Voltage(DC):10V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FT1A152GP EEE-FT1A152GP 01AC0330
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, Alu Elec, 1500Uf, 10V, Rad Can Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers