Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A151AR

Description
CAP ALUM 150UF 20% 10V SMD
Datasheet
Description
CAP ALUM 150UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT1A151AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT1A151AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FT1A151AR
CAP ALUM 150UF 20% 10V SMD

CAP ALUM 150UF 20% 10V SMD

Supplier's Site
Capacitor Alum Elec, 150Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0900 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 150Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0900
Capacitor Alum Elec, 150Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0900
CAPACITOR ALUM ELEC, 150UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 150UF, 20%, 10V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 150Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic - 73T9152 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic
73T9152
Aluminum Electrolytic Capacitor, 150Uf, 20%, 10V, Smd; Capacitor Case / Package Panasonic 73T9152
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 20%, 10V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):10V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FT1A151AR 01X0900
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 150Uf, 20%, 10V, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M250A452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details