CAP, 2200UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2200µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:FT Series; Product Diameter:10mmRoHS Compliant: Yes
CAP ALUM 2200UF 20% 6.3V SMD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 26AH6825 | EEE-FT0J222GV |
| Product Name | Cap, 2200Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |
| Capacitance Range | 2200 microF | 2200 microF |
| WVDC | 6.3 volts | 6.3 volts |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |