Panasonic Connectors,Interconnects EEE-FT0J221AR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 6.3V Capacitor
58-EEE-FT0J221AR
SMD 220uF 6.3V Capacitor 58-EEE-FT0J221AR
220uF 6.3V Aluminum Electrolytic Capacitor, 5x5.8mm SMD, 105°C Product overview: EEE-FT0J221AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT0J221AR can be used for catalog matching and distributor lookup.

220uF 6.3V Aluminum Electrolytic Capacitor, 5x5.8mm SMD, 105°C Product overview: EEE-FT0J221AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT0J221AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT0J221AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT0J221AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J221AR
CAP ALUM 220UF 20% 6.3V SMD

CAP ALUM 220UF 20% 6.3V SMD

Supplier's Site
Capacitor Alum Elec, 220Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0896 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 220Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0896
Capacitor Alum Elec, 220Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0896
CAPACITOR ALUM ELEC, 220UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 220UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic - 73T9148 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic
73T9148
Aluminum Electrolytic Capacitor, 220Uf, 20%, 6.3V, Smd; Capacitor Case / Package Panasonic 73T9148
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 6.3V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FT0J221AR EEE-FT0J221AR 01X0896
Product Name Connectors,Interconnects SMD 220uF 6.3V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 220Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
Capacitance Range 0.2200 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details