Panasonic SMD 100uF 6.3V 160mA Capacitor EEE-FT0J101AR

Description
100uF 6.3V 20% Aluminum Electrolytic Capacitor, 160mA Ripple, 850mR ESR, SMD Product overview: EEE-FT0J101AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT0J101AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 6.3V 20% Aluminum Electrolytic Capacitor, 160mA Ripple, 850mR ESR, SMD Product overview: EEE-FT0J101AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT0J101AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V 160mA Capacitor
58-EEE-FT0J101AR
SMD 100uF 6.3V 160mA Capacitor 58-EEE-FT0J101AR
100uF 6.3V 20% Aluminum Electrolytic Capacitor, 160mA Ripple, 850mR ESR, SMD Product overview: EEE-FT0J101AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT0J101AR can be used for catalog matching and distributor lookup.

100uF 6.3V 20% Aluminum Electrolytic Capacitor, 160mA Ripple, 850mR ESR, SMD Product overview: EEE-FT0J101AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FT0J101AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors
Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Category: Capacitors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 105°C Tolerance: ±20%

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic
Category: Capacitors
Packaging: Tape and Reel
Operating Temperature Range: -55°C ~ 105°C
Tolerance: ±20%

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0894 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0894
Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0894
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 6.3V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Smd; Ae Capacitor Case Panasonic - 73T9146 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Smd; Ae Capacitor Case Panasonic
73T9146
Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Smd; Ae Capacitor Case Panasonic 73T9146
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FT; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:FT; MSL:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-FT0J101AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FT0J101AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FT0J101AR
CAP ALUM 100UF 20% 6.3V SMD

CAP ALUM 100UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FT0J101AR 01X0894 73T9146 EEE-FT0J101AR
Product Name SMD 100uF 6.3V 160mA Capacitor Capacitors Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 100Uf, 20%, 6.3V, Smd; Ae Capacitor Case Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 337SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1730285 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details