Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FPV680XAP

Description
CAP ALUM 68UF 20% 35V SMD
Datasheet
Description
CAP ALUM 68UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FPV680XAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FPV680XAP
Capacitors - Aluminum Electrolytic Capacitors EEE-FPV680XAP
CAP ALUM 68UF 20% 35V SMD

CAP ALUM 68UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 68Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic - 94M7005 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic
94M7005
Aluminum Electrolytic Capacitor, 68Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic 94M7005
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68 F; Voltage Rating:35V; ESR:0.16ohm; Product Range:FP Series; Packaging:Cut Tape; Lifetime @ Temperature:2000 hours @ 85 C; MSL:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68 F; Voltage Rating:35V; ESR:0.16ohm; Product Range:FP Series; Packaging:Cut Tape; Lifetime @ Temperature:2000 hours @ 85 C; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 68Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0859 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 68Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0859
Capacitor Alum Elec, 68Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0859
CAPACITOR ALUM ELEC, 68UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 68UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FPV680XAP 94M7005 01X0859
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 68Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic Capacitor Alum Elec, 68Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M180J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701233 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details