Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V330AL

Description
CAP ALUM 33UF 20% 35V SMD
Datasheet
Description
CAP ALUM 33UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1V330AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1V330AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V330AL
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6968 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6968
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6968
CAP, 33UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 33UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6969 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6969
Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6969
CAP, 33UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 33UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):35V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FP1V330AL 77AH6968
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 33Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers