Panasonic Ae Capacitor Case Panasonic EEE-FP1V220AR.

Description
AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:FP; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes
Description
AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:FP; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ae Capacitor Case Panasonic - 27AC4528 - Newark, An Avnet Company
Chicago, IL, United States
Ae Capacitor Case Panasonic
27AC4528
Ae Capacitor Case Panasonic 27AC4528
AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:FP; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes

AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:FP; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4528
Product Name Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C192T250AE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers