Panasonic Aluminum Capacitors - EEE-FP1V220AR EEE-FP1V220AR

Description
Manufacturer: Panasonic Win Source Part Number: 851240-EEE-FP1V220AR Series: FP Features: 22 µF 35 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4550CT, EEEFP1V220AR, PCE4550TR, PCE4550DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 851240-EEE-FP1V220AR Series: FP Features: 22 µF 35 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4550CT, EEEFP1V220AR, PCE4550TR, PCE4550DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FP1V220AR - 851240-EEE-FP1V220AR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FP1V220AR
851240-EEE-FP1V220AR
Aluminum Capacitors - EEE-FP1V220AR 851240-EEE-FP1V220AR
Manufacturer: Panasonic Win Source Part Number: 851240-EEE-FP1V220AR Series: FP Features: 22 µF 35 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4550CT, EEEFP1V220AR, PCE4550TR, PCE4550DKR

Manufacturer: Panasonic
Win Source Part Number: 851240-EEE-FP1V220AR
Series: FP
Features: 22 µF 35 V Aluminum Electrolytic Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4550CT, EEEFP1V220AR, PCE4550TR, PCE4550DKR

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V Capacitor
58-EEE-FP1V220AR
SMD 22uF 35V Capacitor 58-EEE-FP1V220AR
22uF 35V Aluminum Electrolytic Capacitor, SMD, 105°C, 360mR ESR Product overview: EEE-FP1V220AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1V220AR can be used for catalog matching and distributor lookup.

22uF 35V Aluminum Electrolytic Capacitor, SMD, 105°C, 360mR ESR Product overview: EEE-FP1V220AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1V220AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1V220AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1V220AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V220AR
CAP ALUM 22UF 20% 35V SMD

CAP ALUM 22UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6958 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6958
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6958
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-FP1V220AR - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FP1V220AR
Aluminum Electrolytic Capacitors EEE-FP1V220AR
CAP ALUM 22UF 20% 35V SMD

CAP ALUM 22UF 20% 35V SMD

Supplier's Site Datasheet
CAP ALUM 22UF 20% 35V SMD - 590-EEE-FP1V220AR - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 22UF 20% 35V SMD
590-EEE-FP1V220AR
CAP ALUM 22UF 20% 35V SMD 590-EEE-FP1V220AR
CAP ALUM 22UF 20% 35V SMD

CAP ALUM 22UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 851240-EEE-FP1V220AR 58-EEE-FP1V220AR EEE-FP1V220AR 97W6958 EEE-FP1V220AR 590-EEE-FP1V220AR
Product Name Aluminum Capacitors - EEE-FP1V220AR SMD 22uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors CAP ALUM 22UF 20% 35V SMD
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 107CKE025MEM - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details