Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V101AL

Description
CAP ALUM 100UF 20% 35V SMD
Datasheet
Description
CAP ALUM 100UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1V101AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1V101AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1V101AL
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6962
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6962
CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6963 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6963
Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6963
CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

CAP, 100UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FP1V101AL 77AH6962
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 100Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details