Panasonic SMD 47uF 25V Capacitor EEE-FP1E470AP

Description
47uF 25V Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-FP1E470AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1E470AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 25V Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-FP1E470AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1E470AP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V Capacitor
58-EEE-FP1E470AP
SMD 47uF 25V Capacitor 58-EEE-FP1E470AP
47uF 25V Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-FP1E470AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1E470AP can be used for catalog matching and distributor lookup.

47uF 25V Aluminum Electrolytic Capacitor, SMD, 105C Product overview: EEE-FP1E470AP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP1E470AP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1340078-EEE-FP1E470AP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340078-EEE-FP1E470AP
Capacitors - Aluminum Electrolytic Capacitors 1340078-EEE-FP1E470AP
Win Source Part Number: 1340078-EEE-FP1E470A P Category: Capacitors - Aluminum Electrolytic Capacitors Series: FP Package: Tape & Reel Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.228" (5.80mm) Standard Package: 1,000 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 260mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FP Ripple Current @ Low Frequency: 195 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz

Win Source Part Number: 1340078-EEE-FP1E470AP
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FP
Package: Tape & Reel
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.228" (5.80mm)
Standard Package: 1,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 260mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-FP
Ripple Current @ Low Frequency: 195 mA @ 120 Hz
Ripple Current @ High Frequency: 300 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1E470AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1E470AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1E470AP
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6955 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6955
Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6955
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-FP1E470AP 1340078-EEE-FP1E470AP EEE-FP1E470AP 97W6955
Product Name SMD 47uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2680-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1713239 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details