Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1E330AL

Description
CAP ALUM 33UF 20% 25V SMD
Datasheet
Description
CAP ALUM 33UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1E330AL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1E330AL
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1E330AL
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6949 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6949
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6949
CAP, 33UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 33UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6948 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6948
Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6948
CAP, 33UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 33UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):25V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FP Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FP1E330AL 77AH6949
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 33Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details