CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP ALUM 68UF 20% 16V SMD
Aluminum Electrolytic Capacitors - SMD 16VDC 68uF 20% Anti-Vibe AEC-Q200
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6795 | EEE-FP1C680AV | EEE-FP1C680AV |
| Product Name | Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized | |
| Capacitance Range | 68 microF | 68 microF | |
| WVDC | 16 volts | 16 volts | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |