Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1C331AV

Description
CAP ALUM 330UF 20% 16V SMD
Datasheet
Description
CAP ALUM 330UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1C331AV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1C331AV
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1C331AV
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FP1C331AV
Aluminum Electrolytic Capacitors - SMD EEE-FP1C331AV
Aluminum Electrolytic Capacitors - SMD 16VDC 330uF 20% Anti-Vibe AEC-Q200

Aluminum Electrolytic Capacitors - SMD 16VDC 330uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 26AH6792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
26AH6792
Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 26AH6792
CAP, 330UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 330UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FP1C331AV EEE-FP1C331AV 26AH6792
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - SMD Cap, 330Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive, High Temperature Reflow
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details