Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FP1A220AR

Description
CAP ALUM 22UF 20% 10V SMD
Datasheet
Description
CAP ALUM 22UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FP1A220AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FP1A220AR
Capacitors - Aluminum Electrolytic Capacitors EEE-FP1A220AR
CAP ALUM 22UF 20% 10V SMD

CAP ALUM 22UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic - 94M7016 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic
94M7016
Aluminum Electrolytic Capacitor, 22Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic 94M7016
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 22Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0865 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0865
Capacitor Alum Elec, 22Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0865
CAPACITOR ALUM ELEC, 22UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):10V; ESR:0.85ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FP1A220AR 94M7016
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX121M450H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details