Panasonic Aluminum Electrolytic Capacitors EEE-FP0J221AP

Description
CAP ALUM 220UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 220UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - EEE-FP0J221AP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FP0J221AP
Aluminum Electrolytic Capacitors EEE-FP0J221AP
CAP ALUM 220UF 20% 6.3V SMD

CAP ALUM 220UF 20% 6.3V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic - 94M7010 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic
94M7010
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic 94M7010
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FP Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 97W6943 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
97W6943
Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 97W6943
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.26ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FP0J221AP 94M7010 97W6943
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 220Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor; Surface Mount
Technology Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details