CAP ALUM 1000UF 20% 6.3V SMD Product overview: EEE-FP0J102AV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FP0J102AV can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870137-EEE-FP0J102AV
Series: FP, Anti-Vibration
Operating Temperature Range: -55°C ~ 105°C
Features: 1000 µF 6.3 V Aluminum Electrolytic Capacitors Radial, Can - SMD 80mOhm @ 100kHz 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P124745CT, P124745TR, P124745DKR, EEEFP0J102AV
CAP ALUM 1000UF 20% 6.3V SMD
Aluminum Electrolytic Capacitors - SMD 6.3VDC 1000uF 20% Anti-Vibe AEC-Q200
CAP, 1000UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:8mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FP0J102AV | 870137-EEE-FP0J102AV | EEE-FP0J102AV | EEE-FP0J102AV | 26AH6779 |
| Product Name | SMD 1000UF 6.3V Capacitor | Aluminum Capacitors - EEE-FP0J102AV | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Cap, 1000Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | ||||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |