Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FNV121XUP

Description
CAP ALUM 120UF 20% 35V SMD
Datasheet
Description
CAP ALUM 120UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FNV121XUP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FNV121XUP
Capacitors - Aluminum Electrolytic Capacitors EEE-FNV121XUP
CAP ALUM 120UF 20% 35V SMD

CAP ALUM 120UF 20% 35V SMD

Supplier's Site
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0839
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0839
CAP, 120UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 120UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9652
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9652
CAP, 120UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 120UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FNV121XUP 70AH0839
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details