Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FNV121XUL

Description
CAP ALUM 120UF 20% 35V SMD
Datasheet
Description
CAP ALUM 120UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FNV121XUL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FNV121XUL
Capacitors - Aluminum Electrolytic Capacitors EEE-FNV121XUL
CAP ALUM 120UF 20% 35V SMD

CAP ALUM 120UF 20% 35V SMD

Supplier's Site
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6745
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6745
CAP, 120UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 120UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6744
Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6744
CAP, 120UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 120UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:120µF; Voltage(DC):35V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FNV121XUL 77AH6745
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 120Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers