Panasonic Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FNE181XUP

Description
CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet
Description
CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0836
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0836
CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9649
Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9649
CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 180UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):25V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-FNE181XUP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-FNE181XUP
Aluminum Electrolytic Capacitors EEE-FNE181XUP
CAP ALUM 180UF 20% 25V SMD

CAP ALUM 180UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FNE181XUP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FNE181XUP
Capacitors - Aluminum Electrolytic Capacitors EEE-FNE181XUP
CAP ALUM 180UF 20% 25V SMD

CAP ALUM 180UF 20% 25V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 70AH0836 EEE-FNE181XUP EEE-FNE181XUP
Product Name Cap, 180Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized Polarized
Capacitance Range 180 microF 180 microF 180 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701195 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details