Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN2A270UL

Description
CAP ALUM 27UF 20% 100V SMD
Datasheet
Description
CAP ALUM 27UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN2A270UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN2A270UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN2A270UL
CAP ALUM 27UF 20% 100V SMD

CAP ALUM 27UF 20% 100V SMD

Supplier's Site
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6873 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6873
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6873
CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6872 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6872
Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6872
CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

CAP, 27UF, 100V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):100V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN2A270UL 77AH6873
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 27Uf, 100V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details