Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1V561UP

Description
CAP ALUM 560UF 20% 35V SMD
Datasheet
Description
CAP ALUM 560UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1V561UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1V561UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1V561UP
CAP ALUM 560UF 20% 35V SMD

CAP ALUM 560UF 20% 35V SMD

Supplier's Site
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9745 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9745
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9745
CAP, 560UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 560UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0932 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0932
Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0932
CAP, 560UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 560UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:560µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1V561UP 66AH9745
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 560Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Polymer - 227XMPL2R5MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details