Panasonic SMD 470UF 35V Capacitor EEE-FN1V471UL

Description
CAP ALUM 470UF 20% 35V SMD Product overview: EEE-FN1V471UL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1V471UL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 35V SMD Product overview: EEE-FN1V471UL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1V471UL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470UF 35V Capacitor
58-EEE-FN1V471UL
SMD 470UF 35V Capacitor 58-EEE-FN1V471UL
CAP ALUM 470UF 20% 35V SMD Product overview: EEE-FN1V471UL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1V471UL can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 35V SMD Product overview: EEE-FN1V471UL from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1V471UL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1338713-EEE-FN1V471UL - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338713-EEE-FN1V471UL
Capacitors - Aluminum Electrolytic Capacitors 1338713-EEE-FN1V471UL
Win Source Part Number: 1338713-EEE-FN1V471U L Category: Capacitors - Aluminum Electrolytic Capacitors Series: FN, Halogen Free Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FN Ripple Current @ Low Frequency: 552.5 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz

Win Source Part Number: 1338713-EEE-FN1V471UL
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FN, Halogen Free
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 80mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-FN
Ripple Current @ Low Frequency: 552.5 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz

Buy Now Datasheet
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6861
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6861
CAP, 470UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 470UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6860
Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6860
CAP, 470UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 470UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-FN1V471UL 1338713-EEE-FN1V471UL 77AH6861
Product Name SMD 470UF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers