Panasonic Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FN1V271UL

Description
CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes
Datasheet
Description
CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6854
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6854
CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6855
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6855
CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1V271UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1V271UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1V271UL
CAP ALUM 270UF 20% 35V SMD

CAP ALUM 270UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6854 EEE-FN1V271UL
Product Name Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 270 microF 270 microF
WVDC 35 volts 35 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U020DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details