Panasonic Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FN1V221L

Description
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes
Datasheet
Description
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6852 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6852
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6852
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6853
Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6853
CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1V221L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1V221L
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1V221L
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6852 EEE-FN1V221L
Product Name Cap, 220Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 220 microF 220 microF
WVDC 35 volts 35 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers