CAP, 10UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP, 10UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP ALUM 10UF 20% 35V SMD
CAP ALUM 10UF 20% 35V SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 66AH9733 | EEE-FN1V100R | EEE-FN1V100R |
| Product Name | Cap, 10Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| WVDC | 35 volts | 35 volts | 35 volts |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |