Panasonic Cap, 22Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic EEE-FN1K220L

Description
CAP, 22UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, 22UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6841
Cap, 22Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6841
CAP, 22UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

CAP, 22UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6840
Cap, 22Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6840
CAP, 22UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

CAP, 22UF, 80V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):80V; ESR:1.3ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1K220L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1K220L
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1K220L
CAP ALUM 22UF 20% 80V SMD

CAP ALUM 22UF 20% 80V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 77AH6841 EEE-FN1K220L
Product Name Cap, 22Uf, 80V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 22 microF 22 microF
WVDC 80 volts 80 volts
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details