Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J680P

Description
CAP ALUM 68UF 20% 63V SMD
Datasheet
Description
CAP ALUM 68UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1J680P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1J680P
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J680P
CAP ALUM 68UF 20% 63V SMD

CAP ALUM 68UF 20% 63V SMD

Supplier's Site
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0914
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0914
CAP, 68UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 68UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9727
Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9727
CAP, 68UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 68UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1J680P 70AH0914
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701046 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 227AXZ050MGE - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers