Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J330L

Description
CAP ALUM 33UF 20% 63V SMD
Datasheet
Description
CAP ALUM 33UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1J330L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1J330L
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J330L
CAP ALUM 33UF 20% 63V SMD

CAP ALUM 33UF 20% 63V SMD

Supplier's Site
Cap, 33Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6833
Cap, 33Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6833
CAP, 33UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

CAP, 33UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6832
Cap, 33Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6832
CAP, 33UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

CAP, 33UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:33µF; Voltage(DC):63V; ESR:0.65ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1J330L 77AH6833
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 33Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-2417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details