Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J100L

Description
CAP ALUM 10UF 20% 63V SMD
Datasheet
Description
CAP ALUM 10UF 20% 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1J100L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1J100L
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1J100L
CAP ALUM 10UF 20% 63V SMD

CAP ALUM 10UF 20% 63V SMD

Supplier's Site
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6825 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6825
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6825
CAP, 10UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:1.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

CAP, 10UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:1.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6824 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6824
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6824
CAP, 10UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:1.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

CAP, 10UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:1.5ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1J100L 77AH6825
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701087 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101153U7R5AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers