Panasonic SMD 270UF 50V Capacitor EEE-FN1H271UP

Description
CAP ALUM 270UF 20% 50V SMD Product overview: EEE-FN1H271UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1H271UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 270UF 20% 50V SMD Product overview: EEE-FN1H271UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1H271UP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270UF 50V Capacitor
58-EEE-FN1H271UP
SMD 270UF 50V Capacitor 58-EEE-FN1H271UP
CAP ALUM 270UF 20% 50V SMD Product overview: EEE-FN1H271UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1H271UP can be used for catalog matching and distributor lookup.

CAP ALUM 270UF 20% 50V SMD Product overview: EEE-FN1H271UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1H271UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1H271UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1H271UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H271UP
CAP ALUM 270UF 20% 50V SMD

CAP ALUM 270UF 20% 50V SMD

Supplier's Site
Cap, 270Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9716
Cap, 270Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9716
CAP, 270UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0903
Cap, 270Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0903
CAP, 270UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):50V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-FN1H271UP EEE-FN1H271UP 66AH9716
Product Name SMD 270UF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 270Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details