Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H181UL

Description
CAP ALUM 180UF 20% 50V SMD
Datasheet
Description
CAP ALUM 180UF 20% 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1H181UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1H181UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1H181UL
CAP ALUM 180UF 20% 50V SMD

CAP ALUM 180UF 20% 50V SMD

Supplier's Site
Cap, 180Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6811
Cap, 180Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6811
CAP, 180UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):50V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

CAP, 180UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):50V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6810 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6810
Cap, 180Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6810
CAP, 180UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):50V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

CAP, 180UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:180µF; Voltage(DC):50V; ESR:0.34ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1H181UL 77AH6811
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 180Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620721 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers