Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1E821UP

Description
CAP ALUM 820UF 20% 25V SMD
Datasheet
Description
CAP ALUM 820UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1E821UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1E821UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1E821UP
CAP ALUM 820UF 20% 25V SMD

CAP ALUM 820UF 20% 25V SMD

Supplier's Site
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9709
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9709
CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0896
Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0896
CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 820UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:820µF; Voltage(DC):25V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1E821UP 66AH9709
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 820Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 225AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers