Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1E680L

Description
CAP ALUM 68UF 20% 25V SMD
Datasheet
Description
CAP ALUM 68UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1E680L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1E680L
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1E680L
CAP ALUM 68UF 20% 25V SMD

CAP ALUM 68UF 20% 25V SMD

Supplier's Site
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6800 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6800
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6800
CAP, 68UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 68UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6801 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6801
Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6801
CAP, 68UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

CAP, 68UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series; Diameter:6.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1E680L 77AH6800
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers