Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1E560UR

Description
CAP ALUM 56UF 20% 25V SMD
Datasheet
Description
CAP ALUM 56UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1E560UR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1E560UR
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1E560UR
CAP ALUM 56UF 20% 25V SMD

CAP ALUM 56UF 20% 25V SMD

Supplier's Site
Cap, 56Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0893
Cap, 56Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0893
CAP, 56UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):25V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 56UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):25V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 56Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9706
Cap, 56Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9706
CAP, 56UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):25V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 56UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:56µF; Voltage(DC):25V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1E560UR 70AH0893
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 56Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 108SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers