Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1E270UR

Description
CAP ALUM 27UF 20% 25V SMD
Datasheet
Description
CAP ALUM 27UF 20% 25V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1E270UR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1E270UR
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1E270UR
CAP ALUM 27UF 20% 25V SMD

CAP ALUM 27UF 20% 25V SMD

Supplier's Site
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0887 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0887
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0887
CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9700 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9700
Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9700
CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 27UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:27µF; Voltage(DC):25V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1E270UR 70AH0887
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 27Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details