Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1C680R

Description
CAP ALUM 68UF 20% 16V SMD
Datasheet
Description
CAP ALUM 68UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1C680R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1C680R
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1C680R
CAP ALUM 68UF 20% 16V SMD

CAP ALUM 68UF 20% 16V SMD

Supplier's Site
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0881 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0881
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0881
CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9694 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9694
Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9694
CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 68UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:68µF; Voltage(DC):16V; ESR:0.7ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1C680R 70AH0881
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 68Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1701250 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers