Panasonic SMD 560UF 16V Capacitor EEE-FN1C561UV

Description
CAP ALUM 560UF 20% 16V SMD Product overview: EEE-FN1C561UV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1C561UV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 560UF 20% 16V SMD Product overview: EEE-FN1C561UV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1C561UV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 560UF 16V Capacitor
58-EEE-FN1C561UV
SMD 560UF 16V Capacitor 58-EEE-FN1C561UV
CAP ALUM 560UF 20% 16V SMD Product overview: EEE-FN1C561UV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1C561UV can be used for catalog matching and distributor lookup.

CAP ALUM 560UF 20% 16V SMD Product overview: EEE-FN1C561UV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1C561UV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1349075-EEE-FN1C561UV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1349075-EEE-FN1C561UV
Capacitors - Aluminum Electrolytic Capacitors 1349075-EEE-FN1C561UV
Win Source Part Number: 1349075-EEE-FN1C561U V Category: Capacitors - Aluminum Electrolytic Capacitors Series: FN, Anti-Vibration Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.425" (10.80mm) Standard Package: 500 Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 16 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 160mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FN Ripple Current @ Low Frequency: 420 mA @ 120 Hz Ripple Current @ High Frequency: 600 mA @ 100 kHz

Win Source Part Number: 1349075-EEE-FN1C561UV
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FN, Anti-Vibration
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.425" (10.80mm)
Standard Package: 500
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 160mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-FN
Ripple Current @ Low Frequency: 420 mA @ 120 Hz
Ripple Current @ High Frequency: 600 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1C561UV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1C561UV
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1C561UV
CAP ALUM 560UF 20% 16V SMD

CAP ALUM 560UF 20% 16V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEE-FN1C561UV 1349075-EEE-FN1C561UV EEE-FN1C561UV
Product Name SMD 560UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733438 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details