Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1C471P

Description
CAP ALUM 470UF 20% 16V SMD
Datasheet
Description
CAP ALUM 470UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1C471P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1C471P
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1C471P
CAP ALUM 470UF 20% 16V SMD

CAP ALUM 470UF 20% 16V SMD

Supplier's Site
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0879 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0879
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0879
CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9692
Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9692
CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, 470UF, 16V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN1C471P 70AH0879
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 16V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details