Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A152UV

Description
Win Source Part Number: 1350066-EEE-FN1A152U V Category: Capacitors - Aluminum Electrolytic Capacitors Series: FN, Anti-Vibration Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.425" (10.80mm) Standard Package: 500 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FN Ripple Current @ Low Frequency: 595 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1350066-EEE-FN1A152U V Category: Capacitors - Aluminum Electrolytic Capacitors Series: FN, Anti-Vibration Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.425" (10.80mm) Standard Package: 500 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FN Ripple Current @ Low Frequency: 595 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1350066-EEE-FN1A152UV - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1350066-EEE-FN1A152UV
Capacitors - Aluminum Electrolytic Capacitors 1350066-EEE-FN1A152UV
Win Source Part Number: 1350066-EEE-FN1A152U V Category: Capacitors - Aluminum Electrolytic Capacitors Series: FN, Anti-Vibration Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.425" (10.80mm) Standard Package: 500 Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 80mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-FN Ripple Current @ Low Frequency: 595 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz

Win Source Part Number: 1350066-EEE-FN1A152UV
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FN, Anti-Vibration
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.425" (10.80mm)
Standard Package: 500
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 80mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-FN
Ripple Current @ Low Frequency: 595 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 1500UF 10V Capacitor
58-EEE-FN1A152UV
SMD 1500UF 10V Capacitor 58-EEE-FN1A152UV
CAP ALUM 1500UF 20% 10V SMD Product overview: EEE-FN1A152UV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1A152UV can be used for catalog matching and distributor lookup.

CAP ALUM 1500UF 20% 10V SMD Product overview: EEE-FN1A152UV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FN1A152UV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1A152UV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1A152UV
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A152UV
CAP ALUM 1500UF 20% 10V SMD

CAP ALUM 1500UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1350066-EEE-FN1A152UV 58-EEE-FN1A152UV EEE-FN1A152UV
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 1500UF 10V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers