Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A100R

Description
CAP ALUM 10UF 20% 10V SMD
Datasheet
Description
CAP ALUM 10UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN1A100R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN1A100R
Capacitors - Aluminum Electrolytic Capacitors EEE-FN1A100R
CAP ALUM 10UF 20% 10V SMD

CAP ALUM 10UF 20% 10V SMD

Supplier's Site
Cap, 10Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9667
Cap, 10Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9667
CAP, 10UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):10V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

CAP, 10UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):10V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0854
Cap, 10Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0854
CAP, 10UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):10V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 10UF, 10V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):10V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FN1A100R 66AH9667 70AH0854
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 10Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic Cap, 10Uf, 10V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701220 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-4196-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers