Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J470R

Description
CAP ALUM 47UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 47UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN0J470R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN0J470R
Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J470R
CAP ALUM 47UF 20% 6.3V SMD

CAP ALUM 47UF 20% 6.3V SMD

Supplier's Site
Cap, 47Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9664 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9664
Cap, 47Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9664
CAP, 47UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0851
Cap, 47Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0851
CAP, 47UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

CAP, 47UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):6.3V; ESR:1.35ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN0J470R 66AH9664
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 47Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details