Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J271UP

Description
CAP ALUM 270UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 270UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN0J271UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN0J271UP
Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J271UP
CAP ALUM 270UF 20% 6.3V SMD

CAP ALUM 270UF 20% 6.3V SMD

Supplier's Site
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 70AH0848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
70AH0848
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 70AH0848
CAP, 270UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 270UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 66AH9661 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
66AH9661
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 66AH9661
CAP, 270UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, 270UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FN Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN0J271UP 70AH0848
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details