Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J271UL

Description
CAP ALUM 270UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 270UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN0J271UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN0J271UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J271UL
CAP ALUM 270UF 20% 6.3V SMD

CAP ALUM 270UF 20% 6.3V SMD

Supplier's Site
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6755 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6755
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6755
CAP, 270UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 270UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6754 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6754
Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6754
CAP, 270UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 270UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):6.3V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN0J271UL 77AH6755
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 270Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-106SML016MQ5 - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 85 C (185 F)
View Details
4 suppliers