Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J182UL

Description
CAP ALUM 1800UF 20% 6.3V SMD
Datasheet
Description
CAP ALUM 1800UF 20% 6.3V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FN0J182UL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FN0J182UL
Capacitors - Aluminum Electrolytic Capacitors EEE-FN0J182UL
CAP ALUM 1800UF 20% 6.3V SMD

CAP ALUM 1800UF 20% 6.3V SMD

Supplier's Site
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6750
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6750
CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6751
Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6751
CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

CAP, 1800UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FN Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-FN0J182UL 77AH6750
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 1800Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701169 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers